OMRON Automation and Safety Proximity Sensors - Industrial E2F-X2E1

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z1078-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z1078-ND
Proximity Sensors - Industrial Z1078-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Proximity Switch - 488895 - Radwell International
Willingboro, NJ, United States
Proximity Switch
488895
Proximity Switch 488895
PROXIMITY SWITCH, E2F SERIESK 10-30 VOLTS, M12, 2 MM SENSING RANGE, NPN, RESIN CASE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, E2F SERIESK 10-30 VOLTS, M12, 2 MM SENSING RANGE, NPN, RESIN CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 52F4295 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
52F4295
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation 52F4295
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2F Series; Sensing Face Diameter:12mm; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2F Series; Sensing Face Diameter:12mm; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2F-X2E1
Proximity Sensors E2F-X2E1
Proximity Sensors INDUCTIVE M12 NPN

Proximity Sensors INDUCTIVE M12 NPN

Buy Now Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z1078-ND 488895 52F4295 E2F-X2E1
Product Name Proximity Sensors - Industrial Proximity Switch Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data