OMRON Automation and Safety Inductive Prox Sensor, 7Mm, 1Nc, 30Vdc; Sensing Range Max Omron Industrial Automation E2EX7D2M1G

Description
INDUCTIVE PROX SENSOR, 7MM, 1NC, 30VDC; Sensing Range Max:7mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2E Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROX SENSOR, 7MM, 1NC, 30VDC; Sensing Range Max:7mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2E Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Prox Sensor, 7Mm, 1Nc, 30Vdc; Sensing Range Max Omron Industrial Automation - 42J6257 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Prox Sensor, 7Mm, 1Nc, 30Vdc; Sensing Range Max Omron Industrial Automation
42J6257
Inductive Prox Sensor, 7Mm, 1Nc, 30Vdc; Sensing Range Max Omron Industrial Automation 42J6257
INDUCTIVE PROX SENSOR, 7MM, 1NC, 30VDC; Sensing Range Max:7mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2E Series RoHS Compliant: Yes

INDUCTIVE PROX SENSOR, 7MM, 1NC, 30VDC; Sensing Range Max:7mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 42J6257
Product Name Inductive Prox Sensor, 7Mm, 1Nc, 30Vdc; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3212ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4054 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details