OMRON Automation and Safety Proximity Sensor Omron Industrial Automation E2EX4MD2

Description
Proximity Sensor
Description
Proximity Sensor

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor Omron Industrial Automation - 66J6557 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor Omron Industrial Automation
66J6557
Proximity Sensor Omron Industrial Automation 66J6557
Proximity Sensor

Proximity Sensor

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 66J6557
Product Name Proximity Sensor Omron Industrial Automation
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEH-M18B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers