OMRON Automation and Safety Proximity Sensors - Industrial E2EC-X4D1

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2EC-X4D1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2EC-X4D1-ND
Proximity Sensors - Industrial E2EC-X4D1-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2EC-X4D1
Proximity Sensors E2EC-X4D1
Proximity Sensors 12 mm Sense DC 2W In-line Amp

Proximity Sensors 12 mm Sense DC 2W In-line Amp

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 63M8710 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
63M8710
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation 63M8710
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:12mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:12mm RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 494638 - Radwell International
Willingboro, NJ, United States
Proximity Switch
494638
Proximity Switch 494638
OMRON , E2EC-X4D1, E2ECX4D1, PROXIMITY SWITCH, 12MM, IN-LINE 12-24VDC, 2W-NO. FREE 2 YEAR RADWELL WARRANTY

OMRON , E2EC-X4D1, E2ECX4D1, PROXIMITY SWITCH, 12MM, IN-LINE 12-24VDC, 2W-NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E2EC-X4D1-ND E2EC-X4D1 63M8710 494638
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3241LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093270 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details