OMRON Automation and Safety Proximity Sensors - Industrial E2EC-C3D1

Description
SENSOR PROX INDUCT 2.5MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 2.5MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2EC-C3D1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2EC-C3D1-ND
Proximity Sensors - Industrial E2EC-C3D1-ND
SENSOR PROX INDUCT 2.5MM CYLIND

SENSOR PROX INDUCT 2.5MM CYLIND

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2EC-C3D1
Proximity Sensors E2EC-C3D1
Proximity Sensors PROX 8mm In-line Amp DC2W-NO

Proximity Sensors PROX 8mm In-line Amp DC2W-NO

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 38B020 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
38B020
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation 38B020
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 494592 - Radwell International
Willingboro, NJ, United States
Proximity Switch
494592
Proximity Switch 494592
PROXIMITY SENSOR, E2EC SERIES, 3 MM RANGE, 8 MM DIAMETER BARREL, 10-30 VDC SUPPLY, SINGLE POLE SINGLE THROW NORMALLY OPEN OUTPUT, WITH IN-LINE AMPLIFIER, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, E2EC SERIES, 3 MM RANGE, 8 MM DIAMETER BARREL, 10-30 VDC SUPPLY, SINGLE POLE SINGLE THROW NORMALLY OPEN OUTPUT, WITH IN-LINE AMPLIFIER, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E2EC-C3D1-ND E2EC-C3D1 38B020 494592
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hall-Effect Latch / Bipolar Switch - A1250LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3901 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Hardware - 08317026164 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details