OMRON Automation and Safety Proximity Sensors E2E2-X5MC2

Description
Proximity Sensors PROX LONG M12 5 m NPNNC 2M
Description
Proximity Sensors PROX LONG M12 5 m NPNNC 2M

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
E2E2-X5MC2
Proximity Sensors E2E2-X5MC2
Proximity Sensors PROX LONG M12 5 m NPNNC 2M

Proximity Sensors PROX LONG M12 5 m NPNNC 2M

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number E2E2-X5MC2
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002737-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric, Industrial - 1882-1019615-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0 to 709 inch (0.0 to 18014 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details