OMRON Automation and Safety Proximity Sensors - Industrial E2E2-X2Y1-M4

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z9204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z9204-ND
Proximity Sensors - Industrial Z9204-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E2-X2Y1-M4
Proximity Sensors E2E2-X2Y1-M4
Proximity Sensors E2E2-X2Y1 with M12 Connector AC

Proximity Sensors E2E2-X2Y1 with M12 Connector AC

Buy Now Datasheet
Inductive Proximity Sensor, 2Mm, 24Vac To 240Vac; Sensing Range Max Omron Industrial Automation - 38B165 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm, 24Vac To 240Vac; Sensing Range Max Omron Industrial Automation
38B165
Inductive Proximity Sensor, 2Mm, 24Vac To 240Vac; Sensing Range Max Omron Industrial Automation 38B165
INDUCTIVE PROXIMITY SENSOR, 2MM, 24VAC TO 240VAC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:200mA RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2MM, 24VAC TO 240VAC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:200mA RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 494460 - Radwell International
Willingboro, NJ, United States
Proximity Switch
494460
Proximity Switch 494460
PROXIMITY SENSOR, E2E2 LONG BARREL, 2 MM SENSING DISTANCE, SHIELDED, AC 2-WIRE, NORMALLY OPEN, 1/2-20 UNF MICROCHANGE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, E2E2 LONG BARREL, 2 MM SENSING DISTANCE, SHIELDED, AC 2-WIRE, NORMALLY OPEN, 1/2-20 UNF MICROCHANGE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
OMRON Sensors & Switches E2E2-X2Y1-M4

OMRON Sensors & Switches E2E2-X2Y1-M4

Supplier's Site
Sensor; Inductive Sensing Mode; M12; 2 mm; 24 to 240 VAC; 25 Hz; -40 to degC - 70178098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; M12; 2 mm; 24 to 240 VAC; 25 Hz; -40 to degC
70178098
Sensor; Inductive Sensing Mode; M12; 2 mm; 24 to 240 VAC; 25 Hz; -40 to degC 70178098
Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face. Features: Nickel-Plated Brass Body for High Durability Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13 Specifications: Supply Voltage Range: 10-55 VDC or 20-264 VAC, 50/60 Hz (Model Dependant) Load Rating: 200 mA (DC) or 5-200 mA/5-300 mA (AC) (Model Dependant) Approvals: CE, UL, CSA (Model Dependant)

Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face.
Features:

  • Nickel-Plated Brass Body for High Durability
  • Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status
  • AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability
  • Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately
  • Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided
  • Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13
    Specifications:
  • Supply Voltage Range: 10-55 VDC or 20-264 VAC, 50/60 Hz (Model Dependant)
  • Load Rating: 200 mA (DC) or 5-200 mA/5-300 mA (AC) (Model Dependant)
  • Approvals: CE, UL, CSA (Model Dependant)
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z9204-ND E2E2-X2Y1-M4 38B165 494460 70178098
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive Proximity Sensor, 2Mm, 24Vac To 240Vac; Sensing Range Max Omron Industrial Automation Proximity Switch Sensor; Inductive Sensing Mode; M12; 2 mm; 24 to 240 VAC; 25 Hz; -40 to degC
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.0250 kHz 0.0250 kHz
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001678-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040744-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details