OMRON Automation and Safety Proximity Sensors - Industrial E2E2-X2C1-M1

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z9202-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z9202-ND
Proximity Sensors - Industrial Z9202-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Proximity Sensor; Sensing Range Max Omron Industrial Automation - 91F5950 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Omron Industrial Automation
91F5950
Proximity Sensor; Sensing Range Max Omron Industrial Automation 91F5950
PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:55V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:12mm; Supply Current:13mA RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:55V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:12mm; Supply Current:13mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Proximity; 21 mm; 12 to 24 VDC;13 mA (Max.); Shielded; 1.5 kHz; - 70178103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; 21 mm; 12 to 24 VDC;13 mA (Max.); Shielded; 1.5 kHz;
70178103
Sensor, Proximity; 21 mm; 12 to 24 VDC;13 mA (Max.); Shielded; 1.5 kHz; 70178103
Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face. Features: Nickel-Plated Brass Body for High Durability Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13 Specifications: Supply Voltage Range: 10-55 VDC or 20-264 VAC, 50/60 Hz (Model Dependant) Load Rating: 200 mA (DC) or 5-200 mA/5-300 mA (AC) (Model Dependant) Approvals: CE, UL, CSA (Model Dependant)

Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face.
Features:

  • Nickel-Plated Brass Body for High Durability
  • Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status
  • AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability
  • Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately
  • Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided
  • Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13
    Specifications:
  • Supply Voltage Range: 10-55 VDC or 20-264 VAC, 50/60 Hz (Model Dependant)
  • Load Rating: 200 mA (DC) or 5-200 mA/5-300 mA (AC) (Model Dependant)
  • Approvals: CE, UL, CSA (Model Dependant)
Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2E2-X2C1-M1
Proximity Sensors E2E2-X2C1-M1
Proximity Sensors M12 2mm sensing NO NPN output

Proximity Sensors M12 2mm sensing NO NPN output

Buy Now Datasheet
Proximity Switch - 494444 - Radwell International
Willingboro, NJ, United States
Proximity Switch
494444
Proximity Switch 494444
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, E2E2 LONG BARREL, 2 MM SENSING DISTANCE, SHIELDED, DC 3-WIRE, NPN OPEN COLLECTOR, NORMALLY OPEN, M12 CONNECTOR, (RECOMMENDED REPLACEMENT: E2E-X2C1L12-M1). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, E2E2 LONG BARREL, 2 MM SENSING DISTANCE, SHIELDED, DC 3-WIRE, NPN OPEN COLLECTOR, NORMALLY OPEN, M12 CONNECTOR, (RECOMMENDED REPLACEMENT: E2E-X2C1L12-M1). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z9202-ND 91F5950 70178103 E2E2-X2C1-M1 494444
Product Name Proximity Sensors - Industrial Proximity Sensor; Sensing Range Max Omron Industrial Automation Sensor, Proximity; 21 mm; 12 to 24 VDC;13 mA (Max.); Shielded; 1.5 kHz; Proximity Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1.5 kHz 1.5 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040765-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details