OMRON Automation and Safety Proximity Switch E2E2-X2B2 2M

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, E2E2 LONG BARREL, 2 MM SENSING DISTANCE, SHIELDED, DC 3-WIRE, PNP OPEN COLLECTOR, NORMALLY CLOSED, 2 METER LENGTH, (RECOMMENDED REPLACEMENT: E2E-X2B2L12 2M). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, E2E2 LONG BARREL, 2 MM SENSING DISTANCE, SHIELDED, DC 3-WIRE, PNP OPEN COLLECTOR, NORMALLY CLOSED, 2 METER LENGTH, (RECOMMENDED REPLACEMENT: E2E-X2B2L12 2M). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 39585 - Radwell International
Willingboro, NJ, United States
Proximity Switch
39585
Proximity Switch 39585
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, E2E2 LONG BARREL, 2 MM SENSING DISTANCE, SHIELDED, DC 3-WIRE, PNP OPEN COLLECTOR, NORMALLY CLOSED, 2 METER LENGTH, (RECOMMENDED REPLACEMENT: E2E-X2B2L12 2M). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, E2E2 LONG BARREL, 2 MM SENSING DISTANCE, SHIELDED, DC 3-WIRE, PNP OPEN COLLECTOR, NORMALLY CLOSED, 2 METER LENGTH, (RECOMMENDED REPLACEMENT: E2E-X2B2L12 2M). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 39585
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details