SENSOR PROX INDUCTIVE 5MM CYLIND
INDUCTIVE PROXIMITY SENSOR, 5MM, 240VAC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E2E Series RoHS Compliant: Yes
Proximity Sensors PROXIMITY SENSOR
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | Z11442-ND | 27K4536 | E2E-X5Y2-US |
| Product Name | Proximity Sensors - Industrial | Inductive Proximity Sensor, 5Mm, 240Vac; Sensing Range Max Omron Industrial Automation | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | |
| Switching Frequency | 0.0250 kHz | ||
| Operating Temperature | -13 to 158 F (-25 to 70 C) |