OMRON Automation and Safety Proximity Sensors - Industrial E2E-X5MC312 2M

Description
SENSOR INDUCT 5MM NPN M12 NO/NC
Request a Quote Datasheet
Description
SENSOR INDUCT 5MM NPN M12 NO/NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-X5MC3122M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-X5MC3122M-ND
Proximity Sensors - Industrial E2E-X5MC3122M-ND
SENSOR INDUCT 5MM NPN M12 NO/NC

SENSOR INDUCT 5MM NPN M12 NO/NC

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X5MC312 2M
Proximity Sensors E2E-X5MC312 2M
Proximity Sensors M12 Unsheild Output NPN, IOLink None, 2M

Proximity Sensors M12 Unsheild Output NPN, IOLink None, 2M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number E2E-X5MC3122M-ND E2E-X5MC312 2M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3230ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - Industrial - 1882-1072757-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details