OMRON Automation and Safety Proximity Sensors - Industrial E2E-X5MC212 2M

Description
SENSOR INDUCT 5MM NPN M12 NC
Request a Quote Datasheet
Description
SENSOR INDUCT 5MM NPN M12 NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z13047-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z13047-ND
Proximity Sensors - Industrial Z13047-ND
SENSOR INDUCT 5MM NPN M12 NC

SENSOR INDUCT 5MM NPN M12 NC

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X5MC212 2M
Proximity Sensors E2E-X5MC212 2M
Proximity Sensors M12 Unsheild Output NPN, IOLink None, 2M

Proximity Sensors M12 Unsheild Output NPN, IOLink None, 2M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number Z13047-ND E2E-X5MC212 2M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000617-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3896 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details