OMRON Automation and Safety Proximity Switch E2E-X4MD1-M1

Description
PROXIMITY SENSOR, E2E/E2E NEXT, 4 MM RANGE, UNSHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQ., STANDARD LENGTH, M12 CONNECTOR, POLARITY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PROXIMITY SENSOR, E2E/E2E NEXT, 4 MM RANGE, UNSHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQ., STANDARD LENGTH, M12 CONNECTOR, POLARITY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 1226803 - Radwell International
Willingboro, NJ, United States
Proximity Switch
1226803
Proximity Switch 1226803
PROXIMITY SENSOR, E2E/E2E NEXT, 4 MM RANGE, UNSHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQ., STANDARD LENGTH, M12 CONNECTOR, POLARITY. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, E2E/E2E NEXT, 4 MM RANGE, UNSHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQ., STANDARD LENGTH, M12 CONNECTOR, POLARITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X4MD1-M1
Proximity Sensors E2E-X4MD1-M1
Proximity Sensors NO 4mm 10V to 30V 4-Pin

Proximity Sensors NO 4mm 10V to 30V 4-Pin

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 1226803 E2E-X4MD1-M1
Product Name Proximity Switch Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000303-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1028085-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details