OMRON Automation and Safety Proximity Sensors - Industrial E2E-X4MC1L8 2M

Description
SENSOR INDUCT 4MM NPN M8 NO
Request a Quote Datasheet
Description
SENSOR INDUCT 4MM NPN M8 NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z13209-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z13209-ND
Proximity Sensors - Industrial Z13209-ND
SENSOR INDUCT 4MM NPN M8 NO

SENSOR INDUCT 4MM NPN M8 NO

Buy Now Datasheet
Proximity Sensor Rohs Compliant Omron Industrial Automation - 28AH9132 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor Rohs Compliant Omron Industrial Automation
28AH9132
Proximity Sensor Rohs Compliant Omron Industrial Automation 28AH9132
PROXIMITY SENSOR ROHS COMPLIANT: YES

PROXIMITY SENSOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X4MC1L8 2M
Proximity Sensors E2E-X4MC1L8 2M
Proximity Sensors M8 Unsheild Output NPN, IOLink None, 2M

Proximity Sensors M8 Unsheild Output NPN, IOLink None, 2M

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z13209-ND 28AH9132 E2E-X4MC1L8 2M
Product Name Proximity Sensors - Industrial Proximity Sensor Rohs Compliant Omron Industrial Automation Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1052-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details