OMRON Automation and Safety Proximity Sensors - Industrial E2E-X3D1-U 5M

Description
SENSOR PROX INDUCTIVE 3MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 3MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-X3D1-U5M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-X3D1-U5M-ND
Proximity Sensors - Industrial E2E-X3D1-U5M-ND
SENSOR PROX INDUCTIVE 3MM CYLIND

SENSOR PROX INDUCTIVE 3MM CYLIND

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X3D1-U 5M
Proximity Sensors E2E-X3D1-U 5M
Proximity Sensors Proximity Sensor

Proximity Sensors Proximity Sensor

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number E2E-X3D1-U5M-ND E2E-X3D1-U 5M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1071 Photomicrosensor (Transmissive) - EE-SX1071 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Proximity Sensors - 1259893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details