OMRON Automation and Safety Proximity Sensors - Industrial E2E-X2D1-M1

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z5684-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z5684-ND
Proximity Sensors - Industrial Z5684-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Proximity Switch - 1214487 - Radwell International
Willingboro, NJ, United States
Proximity Switch
1214487
Proximity Switch 1214487
PROXIMITY SENSOR, E2E/E2E NEXT, 2 MM RANGE, SHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQ., STANDARD LENGTH, M12 CONNECTOR, POLARITY. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, E2E/E2E NEXT, 2 MM RANGE, SHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQ., STANDARD LENGTH, M12 CONNECTOR, POLARITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X2D1-M1
Proximity Sensors E2E-X2D1-M1
Proximity Sensors PROX PLUG IN

Proximity Sensors PROX PLUG IN

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 27K4501 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
27K4501
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation 27K4501
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z5684-ND 1214487 E2E-X2D1-M1 27K4501
Product Name Proximity Sensors - Industrial Proximity Switch Proximity Sensors Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1204EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3155 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Hardware - 08317626065 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details