OMRON Automation and Safety Proximity Sensors - Industrial E2E-X10B1D30 5M

Description
SENSOR INDUCT 10MM PNP M30 NO
Request a Quote Datasheet
Description
SENSOR INDUCT 10MM PNP M30 NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-X10B1D305M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-X10B1D305M-ND
Proximity Sensors - Industrial E2E-X10B1D305M-ND
SENSOR INDUCT 10MM PNP M30 NO

SENSOR INDUCT 10MM PNP M30 NO

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X10B1D30 5M
Proximity Sensors E2E-X10B1D30 5M
Proximity Sensors M30 Shielded Output PNP, IOLink COM2, 5M

Proximity Sensors M30 Shielded Output PNP, IOLink COM2, 5M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number E2E-X10B1D305M-ND E2E-X10B1D30 5M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A1140LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Block Style Inductive Proximity Sensors - 9863-0464 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details