OMRON Automation and Safety Proximity Sensors - Industrial E2C-X2A

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2C-X2A-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2C-X2A-ND
Proximity Sensors - Industrial E2C-X2A-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Sep.amp.prox. M12, 5Mm Dist Omron Industrial Automation - 23C2117 - Newark, An Avnet Company
Chicago, IL, United States
Sep.amp.prox. M12, 5Mm Dist Omron Industrial Automation
23C2117
Sep.amp.prox. M12, 5Mm Dist Omron Industrial Automation 23C2117
SEP.AMP.PROX. M12, 5mm DIST

SEP.AMP.PROX. M12, 5mm DIST

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2C-X2A
Proximity Sensors E2C-X2A
Proximity Sensors M12 SHIELDED 2MM DIS

Proximity Sensors M12 SHIELDED 2MM DIS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E2C-X2A-ND 23C2117 E2C-X2A
Product Name Proximity Sensors - Industrial Sep.amp.prox. M12, 5Mm Dist Omron Industrial Automation Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Sensitive, Hall-Effect Speed And Direction Sensor With TPOS - A1232LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.8 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2323 to 0.2638 inch (5.9 to 6.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details