OMRON Automation and Safety Proximity Switch E2C-GF4A

Description
AMPLIFIER UNIT, DC THREE-WIRES MODELS, NO/NC SELECTABLE, PNP, TERMINAL BLOCK MODELS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
AMPLIFIER UNIT, DC THREE-WIRES MODELS, NO/NC SELECTABLE, PNP, TERMINAL BLOCK MODELS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 831955 - Radwell International
Willingboro, NJ, United States
Proximity Switch
831955
Proximity Switch 831955
AMPLIFIER UNIT, DC THREE-WIRES MODELS, NO/NC SELECTABLE, PNP, TERMINAL BLOCK MODELS. FREE 2 YEAR RADWELL WARRANTY

AMPLIFIER UNIT, DC THREE-WIRES MODELS, NO/NC SELECTABLE, PNP, TERMINAL BLOCK MODELS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2C-GF4A
Proximity Sensors E2C-GF4A
Proximity Sensors DC AMP NPN FOR E2C PROX

Proximity Sensors DC AMP NPN FOR E2C PROX

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 831955 E2C-GF4A
Product Name Proximity Switch Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensor ICs - 2043348 - RS Components, Ltd.
Specs
Height 0.3209 inch (8.15 mm)
Length 0.7087 inch (18 mm)
Width 0.5512 inch (14 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040893-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers