OMRON Automation and Safety Proximity Sensors - Industrial E2B-S08LS02-WP-C2 2M

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z4092-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z4092-ND
Proximity Sensors - Industrial Z4092-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Sensor, Inductive, 2Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation - 46X9595 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 2Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation
46X9595
Sensor, Inductive, 2Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation 46X9595
SENSOR, INDUCTIVE, 2MM, 10-30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

SENSOR, INDUCTIVE, 2MM, 10-30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2B-S08LS02-WP-C2 2M
Proximity Sensors E2B-S08LS02-WP-C2 2M
Proximity Sensors Double M8 Long PW 2M NPN NC

Proximity Sensors Double M8 Long PW 2M NPN NC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z4092-ND 46X9595 E2B-S08LS02-WP-C2 2M
Product Name Proximity Sensors - Industrial Sensor, Inductive, 2Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Beam Photoelectric Sensor - PT18M10MPSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
View Details
Block Sensors - 9853-2500 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details