OMRON Automation and Safety Proximity Sensors - Industrial E2B-S08LS02-WP-C1 5M

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z4091-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z4091-ND
Proximity Sensors - Industrial Z4091-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Sensor, Inductive, 2Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation - 46X9594 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 2Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation
46X9594
Sensor, Inductive, 2Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation 46X9594
SENSOR, INDUCTIVE, 2MM, 10-30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

SENSOR, INDUCTIVE, 2MM, 10-30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2B-S08LS02-WP-C1 5M
Proximity Sensors E2B-S08LS02-WP-C1 5M
Proximity Sensors Double M8 Long PW 5M NPN NO

Proximity Sensors Double M8 Long PW 5M NPN NO

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z4091-ND 46X9594 E2B-S08LS02-WP-C1 5M
Product Name Proximity Sensors - Industrial Sensor, Inductive, 2Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A17201LUAA-I1TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3897 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details