SENSOR PROX INDUCTIVE 2MM CYLIND
SENSOR, INDUCTIVE, 2MM, 10-30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Proximity Sensors Double M8 Long M8 CN NPN NO
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 2655307 | Z4095-ND | 46X9587 | E2B-S08LS02-MC-C1 |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial | Sensor, Inductive, 2Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation | Proximity Sensors |
| Body Shape | Cylindrical; Threaded Barrel; Other; Threaded Barrel | Cylindrical | ||
| Length | 2.6 inch (66 mm) | |||
| Width | 2.6 inch (66 mm) | |||
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | ||
| Switching Frequency | 1.5 kHz |