OMRON Automation and Safety Inductive Prox Sensor, 4Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation E2AM12LS04WPB12M

Description
INDUCTIVE PROX SENSOR, 4MM, PNP/1NO, 32V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:32V; Product Range:E2A Series
Description
INDUCTIVE PROX SENSOR, 4MM, PNP/1NO, 32V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:32V; Product Range:E2A Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 66J5998, features a sensing range of up to 4 mm and operates on a supply voltage of 10V to 32V DC. It utilizes a PNP output configuration and is designed for normally open (NO) operation. The sensor is housed in a metric M12 threaded body, which is suitable for various industrial applications. This model is part of the E2A series, known for its reliable performance in detecting metallic objects without direct contact. The sensor's robust construction and pre-wired connection facilitate easy installation and integration into existing systems.

Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 66J5998, features a sensing range of up to 4 mm and operates on a supply voltage of 10V to 32V DC. It utilizes a PNP output configuration and is designed for normally open (NO) operation. The sensor is housed in a metric M12 threaded body, which is suitable for various industrial applications. This model is part of the E2A series, known for its reliable performance in detecting metallic objects without direct contact. The sensor's robust construction and pre-wired connection facilitate easy installation and integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Inductive Prox Sensor, 4Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation - 66J5998 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Prox Sensor, 4Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation
66J5998
Inductive Prox Sensor, 4Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation 66J5998
INDUCTIVE PROX SENSOR, 4MM, PNP/1NO, 32V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:32V; Product Range:E2A Series

INDUCTIVE PROX SENSOR, 4MM, PNP/1NO, 32V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:32V; Product Range:E2A Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 66J5998
Product Name Inductive Prox Sensor, 4Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
NAMUR Inductive Proximity Sensor - S3248 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 inch (10 mm)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details