OMRON Automation and Safety Proximity Sensors E2A-S08LS02-WP-B2 2M

Description
Omron E2A-S08LS02-WP-B2 2M
Request a Quote Datasheet
Description
Omron E2A-S08LS02-WP-B2 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2147852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2147852
Proximity Sensors 2147852
Omron E2A-S08LS02-WP-B2 2M

Omron E2A-S08LS02-WP-B2 2M

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2A-S08LS02-WP-B2 2M
Proximity Sensors E2A-S08LS02-WP-B2 2M
Proximity Sensors M8 LNG SHLD SS 2MM PNP NC 2M

Proximity Sensors M8 LNG SHLD SS 2MM PNP NC 2M

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 2147852 E2A-S08LS02-WP-B2 2M
Product Name Proximity Sensors Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3230ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Block Sensors - 9809-3400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000000750-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
U-Shape Photoelectric Sensor - PTU52P3NS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 1.18 inch (30 mm)
View Details