OMRON Automation and Safety Proximity Sensors - Industrial E2A-M18KN16-WP-C3 2M

Description
SENSOR PROX INDUCTIVE 16MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 16MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z9129-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z9129-ND
Proximity Sensors - Industrial Z9129-ND
SENSOR PROX INDUCTIVE 16MM CYL

SENSOR PROX INDUCTIVE 16MM CYL

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2A-M18KN16-WP-C3 2M
Proximity Sensors E2A-M18KN16-WP-C3 2M
Proximity Sensors M18 SNS NPB 16m M NPN NO+NC 2M

Proximity Sensors M18 SNS NPB 16m M NPN NO+NC 2M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number Z9129-ND E2A-M18KN16-WP-C3 2M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3240LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
18 mm Diameter Inductive Sensor - I18MU8NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Cylindrical Inductive Proximity Sensors - 9984-4200 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details