OMRON Automation and Safety Sensor Cable Assembly; Connector Type A Omron Electronic Components D6F-CABLE1

Description
SENSOR CABLE ASSEMBLY; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.874"; Product Range:-; Accessory Type:Sensor Cable Assembly RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE ASSEMBLY; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.874"; Product Range:-; Accessory Type:Sensor Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Connector Type A Omron Electronic Components - 04M8969 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Omron Electronic Components
04M8969
Sensor Cable Assembly; Connector Type A Omron Electronic Components 04M8969
SENSOR CABLE ASSEMBLY; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.874"; Product Range:-; Accessory Type:Sensor Cable Assembly RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.874"; Product Range:-; Accessory Type:Sensor Cable Assembly RoHS Compliant: Yes

Supplier's Site
Sensor Cable, D6F/10/20/50, Circular 3 Position Plug, Free / Stripped End, 200 Mm, 7.874  Rohs Compliant Omron - 96K9030 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, D6F/10/20/50, Circular 3 Position Plug, Free / Stripped End, 200 Mm, 7.874 Rohs Compliant Omron
96K9030
Sensor Cable, D6F/10/20/50, Circular 3 Position Plug, Free / Stripped End, 200 Mm, 7.874 Rohs Compliant Omron 96K9030
Sensor Cable, D6F/10/20/50, Circular 3 Position Plug, Free / Stripped End, 200 mm, 7.874 " RoHS Compliant: Yes

Sensor Cable, D6F/10/20/50, Circular 3 Position Plug, Free / Stripped End, 200 mm, 7.874 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 04M8969 96K9030
Product Name Sensor Cable Assembly; Connector Type A Omron Electronic Components Sensor Cable, D6F/10/20/50, Circular 3 Position Plug, Free / Stripped End, 200 Mm, 7.874 Rohs Compliant Omron
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details