OMRON Automation and Safety Safety Interlock Switch, 1Nc/1No, 240V; Product Range Omron D4NS4AF

Description
SAFETY INTERLOCK SWITCH, 1NC/1NO, 240V; Product Range:D4NS Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V; RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 1NC/1NO, 240V; Product Range:D4NS Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 1Nc/1No, 240V; Product Range Omron - 79Y4489 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 1Nc/1No, 240V; Product Range Omron
79Y4489
Safety Interlock Switch, 1Nc/1No, 240V; Product Range Omron 79Y4489
SAFETY INTERLOCK SWITCH, 1NC/1NO, 240V; Product Range:D4NS Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V; RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 1NC/1NO, 240V; Product Range:D4NS Series; Contact Configuration:SPST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 79Y4489
Product Name Safety Interlock Switch, 1Nc/1No, 240V; Product Range Omron
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products