OMRON Automation and Safety Interlock Switches D4NS-2CF

Description
INTERLOCK NON-LOCKING 3PST
Request a Quote Datasheet
Description
INTERLOCK NON-LOCKING 3PST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlock Switches - Z4035-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
Z4035-ND
Interlock Switches Z4035-ND
INTERLOCK NON-LOCKING 3PST

INTERLOCK NON-LOCKING 3PST

Buy Now Datasheet
Solenoid Interlock Switches - 8614650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Interlock Switches
8614650
Solenoid Interlock Switches 8614650
Omron D4NS-2CF Solenoid Interlock Switch

Omron D4NS-2CF Solenoid Interlock Switch

Supplier's Site
Safety Interlock Sw, Dpst/spst, 240Vac; Product Range Omron Sti - 08R7987 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst/spst, 240Vac; Product Range Omron Sti
08R7987
Safety Interlock Sw, Dpst/spst, 240Vac; Product Range Omron Sti 08R7987
SAFETY INTERLOCK SW, DPST/SPST, 240VAC; Product Range:D4NS Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPST/SPST, 240VAC; Product Range:D4NS Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number Z4035-ND 8614650 08R7987
Product Name Interlock Switches Solenoid Interlock Switches Safety Interlock Sw, Dpst/spst, 240Vac; Product Range Omron Sti
Current Rating 3 amps 3 amps
AC Voltage Rating 240 volts 240 volts
Operating Temp -22 to 158 F (-30 to 70 C)
Interlock Switch Style Keyed or Tongue Style Interlock Switch
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1073207-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details
Door Interlock Switches - 101959 - RS Components, Ltd.
Specs
International Approvals IP40
View Details