SAFETY INTERLOCK SW, 0.25A, 24VDC, SCREW; Product Range:D41G Series; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP66, IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 70AJ6104 |
| Product Name | Safety Interlock Sw, 0.25A, 24Vdc, Screw; Product Range Omron Industrial Automation |
| DC Voltage Rating | 24 volts |