The D2VW-5L1-1M is a sealed miniature basic switch with a hinge lever actuator and 300 mm molded lead wires, rated for 250 VAC at 5 A and 30 VDC at 5 A. It features an SPDT contact form and conforms to IP67 sealing excluding terminals. The switch has a maximum operating force of 1.18 N (120 gf), a releasing force of at least 0.15 N (15 gf), a pretravel of 4.0 mm max, and an overtravel of 1.6 mm min. It meets UL (UL1054) and CSA (CSA C22.2 No.55) safety standards with UL-approved AWG20 UL1015 wiring. The package dimensions and operating characteristics are specified for operation in the A direction.
MINIATURE BASIC SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89C4690 |
| Product Name | Miniature Basic Switch Omron Electronic Components |