D2HW-BR202M is a sealed ultra-subminiature snap-action switch with right-side posts and molded lead wires downwards, configured as SPST-NC. It has a stroke of 1.4 mm and dimensions reduced to 78% of conventional models. Rated for 12 VDC at 2 A and 125 VAC at 0.1 A under resistive load, it satisfies IEC 529 IP67 for environmental protection. The switch is constructed from lead-free, environmentally friendly materials and supports PCB mounting via its terminal configuration. Soldering must not exceed 30 W power or 3 seconds duration to prevent damage.
SUBMINIATURE BASIC SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89C4528 |
| Product Name | Subminiature Basic Switch Omron Electronic Components |