Omron Electronics Ltd. Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts D2F-T

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Packaging: Bulk Part Status: Obsolete Circuit: BCD Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Standard
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Packaging: Bulk Part Status: Obsolete Circuit: BCD Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts - D2F-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
D2F-T
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts D2F-T
Manufacturer: AMIS Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Packaging: Bulk Part Status: Obsolete Circuit: BCD Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Standard

Manufacturer: AMIS
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Packaging: Bulk
Part Status: Obsolete
Circuit: BCD
Switch Function: On-On
Current Rating (Amps): 30 mA
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Actuator Type: Standard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number D2F-T
Product Name Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Current 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241390-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Thickness 0.0236 to 0.0315 inch (0.6000 to 0.8000 mm)
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details