The Omron D2F Ultra Subminiature Basic Switch is designed for applications requiring compact and reliable switching solutions. It features a snapping mechanism utilizing two precise split springs, ensuring durability over time. The switch is available in various terminal configurations, including self-clinching PCB, right-angled, left-angled, and solder terminals, allowing for flexible integration into different designs. This switch supports multiple ratings, including 125 VAC at 3A and 30 VDC at 0.1A, with options for low operating force models. The maximum operating force is specified at 1.47 N for general-purpose and 0.74 N for low operating force variants. The contact form is SPDT, with a minimum applicable load of 100 mA at 5 VDC for standard models and 1 mA for low operating force models. The D2F switch is RoHS compliant and operates effectively within a temperature range of -40°C to +85°C, making it suitable for various environmental conditions. It also boasts a high durability rating, with mechanical life rated at 1,000,000 operations and electrical life at 100,000 operations under specified conditions. The switch's compact size and robust specifications make it a viable option for engineers seeking reliable switching solutions in space-constrained applications.
SUBMINIATURE BASIC SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89C4438 |
| Product Name | Subminiature Basic Switch Omron Electronic Components |