Aratas D2D-1000 Door Micro Switch
Safety Interlock Switch, SPDT-1NO / 1NC, 16 A, 250 V, Quick Connect, Solder RoHS Compliant: Yes
SWITCH, SAFETY INTERLOCK, SPDT, 16A, 250VAC; Product Range:D2D Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Voltage AC Max:250V; Contact Current AC Max:16A; IP Rating:IP40 RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Mechanical Safety Interlock Switches | Mechanical Safety Interlock Switches | Mechanical Safety Interlock Switches |
| Product Number | 6160164 | 96K8987 | 93B9088 |
| Product Name | Door Interlock Switches | Safety Interlock Switch, Spdt-1No / 1Nc, 16 A, 250 V, Quick Connect, Solder Rohs Compliant Omron | Switch, Safety Interlock, Spdt, 16A, 250Vac; Product Range Omron Electronic Components |
| International Approvals | Ip40 |