Manufacturer: Omron
Win Source Part Number: 867147-CPM2A-40CDT1-
Series: CPM2A
Operating Temperature Range: 0°C ~ 55°C
Features: Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Package: Bulk
Mounting: Chassis Mount, DIN Rail
Part Status: Obsolete
Categories: Industrial Automation and Controls
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8537.10.9160
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 867147-CPM2A-40CDT1-D |
| Product Name | Unclassified - CPM2A-40CDT1-D |