OMRON Automation and Safety Product Range Omron Industrial Automation CMS221PC5

Description
Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Description
Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Omron CM series includes a range of coded magnetic safety interlock switches and controllers designed for diverse applications in industrial automation. The CM-S41 controller, specifically, can monitor 2-wire magnetically coded switches and is capable of handling multiple switches with individual status reporting, achieving up to Category 4 safety standards. The switches are rated IP67, making them suitable for harsh environments, and stainless steel options are available for added durability. The controllers support various configurations, including single and dual-channel monitoring, and can be expanded using the CM-SE module. The product complies with multiple safety standards, including EN954-1 and ISO 13849-1, ensuring reliability in safety-critical applications.

Datasheet Summary
Powered by GS/AI

The Omron CM series includes a range of coded magnetic safety interlock switches and controllers designed for diverse applications in industrial automation. The CM-S41 controller, specifically, can monitor 2-wire magnetically coded switches and is capable of handling multiple switches with individual status reporting, achieving up to Category 4 safety standards. The switches are rated IP67, making them suitable for harsh environments, and stainless steel options are available for added durability. The controllers support various configurations, including single and dual-channel monitoring, and can be expanded using the CM-SE module. The product complies with multiple safety standards, including EN954-1 and ISO 13849-1, ensuring reliability in safety-critical applications.

Suppliers

Company
Product
Description
Supplier Links
Product Range Omron Industrial Automation - 74Y6362 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Omron Industrial Automation
74Y6362
Product Range Omron Industrial Automation 74Y6362
Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 74Y6362
Product Name Product Range Omron Industrial Automation
Unlock Full Specs
to access all available technical data

Similar Products