OMRON AUTOMATION AND SAFETY
CJ2MCPU13 -- CJ2M CPU RS232 20K STEPS OMRON INDUSTRIAL AUTOMATION
OMRON Automation and Safety
Cj2M Cpu Rs232 20K Steps Omron Industrial Automation
CJ2MCPU13
Description
CJ2M CPU RS232 20K STEPS
Description
CJ2M CPU RS232 20K STEPS
Suppliers
Cj2M Cpu Rs232 20K Steps Omron Industrial Automation
98W1329
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98W1329 |
|
Product Name
|
Cj2M Cpu Rs232 20K Steps Omron Industrial Automation |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details