OMRON Automation and Safety 12V Cable Assembly CCS-CB2

Description
EXT CABLE 12V 2 METER Product overview: CCS-CB2 from Omron Automation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include Cable Assembly, Machine Vision - Accessories, electronic component, datasheet, replacement part, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1121-CCS-CB2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
EXT CABLE 12V 2 METER Product overview: CCS-CB2 from Omron Automation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include Cable Assembly, Machine Vision - Accessories, electronic component, datasheet, replacement part, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1121-CCS-CB2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12V Cable Assembly - 1121-CCS-CB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Cable Assembly
1121-CCS-CB2
12V Cable Assembly 1121-CCS-CB2
EXT CABLE 12V 2 METER Product overview: CCS-CB2 from Omron Automation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include Cable Assembly, Machine Vision - Accessories, electronic component, datasheet, replacement part, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1121-CCS-CB2 can be used for catalog matching and distributor lookup.

EXT CABLE 12V 2 METER Product overview: CCS-CB2 from Omron Automation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include Cable Assembly, Machine Vision - Accessories, electronic component, datasheet, replacement part, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1121-CCS-CB2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 1121-CCS-CB2
Product Name 12V Cable Assembly
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details