Aratas America LLC Pushbutton Switch,straight,spst,off-(On),pc Tail W/retnn Terminal,pcb Hole Count Omron Electronic Components B3W-4005

Description
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),PC TAIL W/RETNN Terminal,PCB Hole Count:6
Description
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),PC TAIL W/RETNN Terminal,PCB Hole Count:6
Datasheet
Datasheet Summary
Powered by GS/AI

The B3W-4005 is a 12 × 12 mm, through-hole-mounted sealed tactile switch with a flat plunger, SPST-NO contact form, and a ground terminal for static protection. It has an operating force of 3.43 N max., a pretravel of 0.3+0.2/−0.1 mm, and is rated for 1 to 50 mA at 3 to 24 VDC. It meets IP67 sealing standards, operates from −25°C to +70°C, and supports 1,000,000 operations minimum at its high-force rating. The switch includes a ground terminal and is RoHS compliant. Its terminal arrangement consists of five 1.2±0.05 mm dia. holes for PCB mounting, with two 1.8±0.05 mm dia. positioning bosses.

Datasheet Summary
Powered by GS/AI

The B3W-4005 is a 12 × 12 mm, through-hole-mounted sealed tactile switch with a flat plunger, SPST-NO contact form, and a ground terminal for static protection. It has an operating force of 3.43 N max., a pretravel of 0.3+0.2/−0.1 mm, and is rated for 1 to 50 mA at 3 to 24 VDC. It meets IP67 sealing standards, operates from −25°C to +70°C, and supports 1,000,000 operations minimum at its high-force rating. The switch includes a ground terminal and is RoHS compliant. Its terminal arrangement consists of five 1.2±0.05 mm dia. holes for PCB mounting, with two 1.8±0.05 mm dia. positioning bosses.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch,straight,spst,off-(On),pc Tail W/retnn Terminal,pcb Hole Count Omron Electronic Components - 36M3716 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),pc Tail W/retnn Terminal,pcb Hole Count Omron Electronic Components
36M3716
Pushbutton Switch,straight,spst,off-(On),pc Tail W/retnn Terminal,pcb Hole Count Omron Electronic Components 36M3716
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),PC TAIL W/RETNN Terminal,PCB Hole Count:6

Pushbutton Switch,STRAIGHT,SPST,OFF-(ON),PC TAIL W/RETNN Terminal,PCB Hole Count:6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 36M3716
Product Name Pushbutton Switch,straight,spst,off-(On),pc Tail W/retnn Terminal,pcb Hole Count Omron Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 789-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details