OMRON Automation and Safety Switch, Flat, 6X6X3.1, 260Gf; Product Range Omron B3FS1005

Description
SWITCH, FLAT, 6X6X3.1, 260GF; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.3mm x 6mm;RoHS Compliant: Yes
Datasheet
Description
SWITCH, FLAT, 6X6X3.1, 260GF; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.3mm x 6mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Flat, 6X6X3.1, 260Gf; Product Range Omron - 83T2378 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Flat, 6X6X3.1, 260Gf; Product Range Omron
83T2378
Switch, Flat, 6X6X3.1, 260Gf; Product Range Omron 83T2378
SWITCH, FLAT, 6X6X3.1, 260GF; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.3mm x 6mm;RoHS Compliant: Yes

SWITCH, FLAT, 6X6X3.1, 260GF; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.3mm x 6mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 83T2378
Product Name Switch, Flat, 6X6X3.1, 260Gf; Product Range Omron
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011P-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Tactile Switches - 1-1825910-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details