OMRON Automation and Safety Switch, Flat, 6X6X3.15, 260Gf; Product Range Omron B3F3105

Description
SWITCH, FLAT, 6X6X3.15, 260GF; Product Range:B3F Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
SWITCH, FLAT, 6X6X3.15, 260GF; Product Range:B3F Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Flat, 6X6X3.15, 260Gf; Product Range Omron - 83T2403 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Flat, 6X6X3.15, 260Gf; Product Range Omron
83T2403
Switch, Flat, 6X6X3.15, 260Gf; Product Range Omron 83T2403
SWITCH, FLAT, 6X6X3.15, 260GF; Product Range:B3F Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, FLAT, 6X6X3.15, 260GF; Product Range:B3F Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 83T2403
Product Name Switch, Flat, 6X6X3.15, 260Gf; Product Range Omron
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 2311402-3 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
Light Touch Miniature Pushbutton - EB2065P-BB - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details