Through-hole mount tactile switch is ideal for high-density mounting, each incorporating a snap-action contact mechanism that ensures sharp switching operations.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 70175266 |
| Product Name | Switch,TACTILE,FLUX TIGHT,MECHANICAL KEYSwitch,NO GROUND TERM,50MA@24VDC, |
| Actuator Type | Keylock |
| Current Rating | 0.1 amps |
| AC Voltage Rating | 24 volts |
| DC Voltage Rating | 24 volts |