Omron Electronics Ltd. Switches Accessories - Caps - B32-1240 B32-1240

Description
Manufacturer: Omron Win Source Part Number: 935732-B32-1240 Series: B32 Features: Square Tactile Switch Cap Blue Slip On Package: Bulk Mounting: Slip On Family Name: B32 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8538.90.8180 Other Part Number: B321240, SW254
Request a Quote Datasheet
Description
Manufacturer: Omron Win Source Part Number: 935732-B32-1240 Series: B32 Features: Square Tactile Switch Cap Blue Slip On Package: Bulk Mounting: Slip On Family Name: B32 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8538.90.8180 Other Part Number: B321240, SW254
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Accessories - Caps - B32-1240 - 935732-B32-1240 - Win Source Electronics
Laguna Hills, CA, United States
Switches Accessories - Caps - B32-1240
935732-B32-1240
Switches Accessories - Caps - B32-1240 935732-B32-1240
Manufacturer: Omron Win Source Part Number: 935732-B32-1240 Series: B32 Features: Square Tactile Switch Cap Blue Slip On Package: Bulk Mounting: Slip On Family Name: B32 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8538.90.8180 Other Part Number: B321240, SW254

Manufacturer: Omron
Win Source Part Number: 935732-B32-1240
Series: B32
Features: Square Tactile Switch Cap Blue Slip On
Package: Bulk
Mounting: Slip On
Family Name: B32
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8538.90.8180
Other Part Number: B321240, SW254

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 935732-B32-1240
Product Name Switches Accessories - Caps - B32-1240
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-4554-2-ND - DigiKey
Specs
Switch Type SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
4 suppliers