Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In
Economical Thumbwheel Switch with Space-Saving Mount
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Pushwheel Switches | Pushwheel Switches |
Product Number | SW280-ND | 70175981 |
Product Name | Thumbwheel Switches | SWITCH,THUMBWHEEL,SINGLE SECTION,BINARY,FRONT MOUNTING PCB |
Operator Style | Thumbwheel | Thumbwheel |
Circuit Code | Binary Coded Decimal (BCD) | Binary Coded Decimal (BCD) |
Size | Standard (General Purpose) | |
Terminal Type | Straight PC Pins |