Omron Electronics Ltd. Connectors,Interconnects A6A-10C

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 28-CDIP (0.605", 15.37mm) and 32-CDIP (0.900", 22.86mm) Product Status: Obsolete Circuit: SPST-NC (1 Form B) Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 28-CDIP (0.605", 15.37mm) and 32-CDIP (0.900", 22.86mm) Product Status: Obsolete Circuit: SPST-NC (1 Form B) Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 28-CDIP (0.605", 15.37mm) and 32-CDIP (0.900", 22.86mm) Product Status: Obsolete Circuit: SPST-NC (1 Form B) Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 28-CDIP (0.605", 15.37mm) and 32-CDIP (0.900", 22.86mm)
Product Status: Obsolete
Circuit: SPST-NC (1 Form B)
Number of Positions: 5
Current Rating (Amps): 690mA
Voltage Rating: 600V
Actuator Type: Flatted (3.17mm Dia)
Actuator Level: Flush Recessed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details