OMRON Automation and Safety Switch, Illuminated Selector, 2 Position, 10A, 240Vac; No. Of Switch Positions Omron Industrial Automation A22RW-2MG

Description
SWITCH, ILLUMINATED SELECTOR, 2 POSITION, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:28°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ILLUMINATED SELECTOR, 2 POSITION, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:28°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Illuminated Selector, 2 Position, 10A, 240Vac; No. Of Switch Positions Omron Industrial Automation - 86T5928 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Illuminated Selector, 2 Position, 10A, 240Vac; No. Of Switch Positions Omron Industrial Automation
86T5928
Switch, Illuminated Selector, 2 Position, 10A, 240Vac; No. Of Switch Positions Omron Industrial Automation 86T5928
SWITCH, ILLUMINATED SELECTOR, 2 POSITION, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:28°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Illumin ated RoHS Compliant: Yes

SWITCH, ILLUMINATED SELECTOR, 2 POSITION, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:28°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 86T5928
Product Name Switch, Illuminated Selector, 2 Position, 10A, 240Vac; No. Of Switch Positions Omron Industrial Automation
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-211-100-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switch Heads - 2443487 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details