OMRON Automation and Safety Pushbutton Switches A22-TR-01M

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - Z1452-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
Z1452-ND
Pushbutton Switches Z1452-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Switch,Pushbutton,NON-Illuminated,MOM.CONTACT,ROUND EXTENDED, RED, 1NC - 70179985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,NON-Illuminated,MOM.CONTACT,ROUND EXTENDED, RED, 1NC
70179985
Switch,Pushbutton,NON-Illuminated,MOM.CONTACT,ROUND EXTENDED, RED, 1NC 70179985
Panel Mount, 100 Megohms (Min.) @ 500 VDC Insulation Resistance, Pushbutton Switches Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, nameplates, enclosures and accessories. (Available through your local Allied sales office). Complete offering of Nameplates both standard and custom engraving. Legend plates are available in adhesive backed plastic, square, rectangular and shield shape with black background and white letters or white background with black letters. Pushbutton enclosures are available in plastic and metal. CE Approved, UL and CSA Approved IP65 Rated Industrial Devices Two-Piece Snap-Together Construction No Tools Required Installation N.C. Contacts Approved for Use in Safety Circuits

Panel Mount, 100 Megohms (Min.) @ 500 VDC Insulation Resistance, Pushbutton Switches
Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, nameplates, enclosures and accessories. (Available through your local Allied sales office).
Complete offering of Nameplates both standard and custom engraving. Legend plates are available in adhesive backed plastic, square, rectangular and shield shape with black background and white letters or white background with black letters. Pushbutton enclosures are available in plastic and metal.

  • CE Approved, UL and CSA Approved
  • IP65 Rated Industrial Devices
  • Two-Piece Snap-Together Construction
  • No Tools Required Installation
  • N.C. Contacts Approved for Use in Safety Circuits
Supplier's Site
Switches - Pushbutton Switches - A22-TR-01M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
A22-TR-01M
Switches - Pushbutton Switches A22-TR-01M
SWITCH PUSH SPST-NC 10A 110V

SWITCH PUSH SPST-NC 10A 110V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number Z1452-ND 70179985 A22-TR-01M
Product Name Pushbutton Switches Switch,Pushbutton,NON-Illuminated,MOM.CONTACT,ROUND EXTENDED, RED, 1NC Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals Solder Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213764-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details