Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches DPDT ALT RND 24V WHT IP40 Lamp Illum
SWITCH PUSHBUTTON DPDT 5A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | A16L-TWA-24D-2-ND | A16L-TWA-24D-2 | A16L-TWA-24D-2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | |
| Features | Illuminated Switch; RoHS | Illuminated Switch; RoHS |