OMRON Automation and Safety Pushbutton Switches A165L-ARM-24D-2

Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - Z1301-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
Z1301-ND
Pushbutton Switches Z1301-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - A165L-ARM-24D-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
A165L-ARM-24D-2
Switches - Pushbutton Switches A165L-ARM-24D-2
SWITCH PUSHBUTTON DPDT 5A 125V

SWITCH PUSHBUTTON DPDT 5A 125V

Supplier's Site
Switch,Pushbutton,Illuminated,DPDT,LED,24V,SQUARE GUARD,RED,Momentary - 70179920 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,Illuminated,DPDT,LED,24V,SQUARE GUARD,RED,Momentary
70179920
Switch,Pushbutton,Illuminated,DPDT,LED,24V,SQUARE GUARD,RED,Momentary 70179920
Pushbutton Switches, 4.91 N (500 gf) Operating Force Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, buzzers and accessories. Available through your local Allied sales office. 24 VAC/VDC transformer type. CE Approved, UL and CSA Approved IP65 Rated Industrial Devices Two-Piece Snap-Together Construction No Tools Required Installation

Pushbutton Switches, 4.91 N (500 gf) Operating Force
Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, buzzers and accessories. Available through your local Allied sales office.
24 VAC/VDC transformer type.

  • CE Approved, UL and CSA Approved
  • IP65 Rated Industrial Devices
  • Two-Piece Snap-Together Construction
  • No Tools Required Installation
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
A165L-ARM-24D-2
Pushbutton Switches A165L-ARM-24D-2
Pushbutton Switches DPDT MOM SQ 24V RED IP65 LED Illum

Pushbutton Switches DPDT MOM SQ 24V RED IP65 LED Illum

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number Z1301-ND A165L-ARM-24D-2 70179920 A165L-ARM-24D-2
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch,Pushbutton,Illuminated,DPDT,LED,24V,SQUARE GUARD,RED,Momentary Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Solder Terminals Solder Pin
Features DustProof; Illuminated Switch; RoHS Is UL listed; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
22mm Illuminated Flush Push Buttons - 2ALF4LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15BP - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers