These subassembled pushbutton switches have a modular construction: pushbutton + case + lamp (if applicable) + switch. A16 is a nut-mounted pushbutton switch with a short mounting depth of less than 28.5mm below panel.
Wide variety of control and signal devices: lighted, non-lighted and buzzer
Quick and easy assembly, snap-in switch
Wide range of switching capacity from standard load to micro load
High reliability, IP65
UL, cUL and CSA approved, conforms to EN60947-5-1
These subassembled pushbutton switches have a modular construction: pushbutton + case + lamp (if applicable) + switch. A16 is a nut-mounted pushbutton switch with a short mounting depth of less than 28.5mm below panel.
- Wide variety of control and signal devices: lighted, non-lighted and buzzer
- Quick and easy assembly, snap-in switch
- Wide range of switching capacity from standard load to micro load
- High reliability, IP65
- UL, cUL and CSA approved, conforms to EN60947-5-1